Pentair, Inc. Conduit/Cable Fastener PCS2

Description
" CABLE/CONDUIT TO WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB LOAD CAPACITY 1/2 TO 3/4 INCH (EMT), (3) 10 AWG TO (3) 6 AWG METALLIC/ARMORED CABLE, 8 TO 12 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet
Description
" CABLE/CONDUIT TO WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB LOAD CAPACITY 1/2 TO 3/4 INCH (EMT), (3) 10 AWG TO (3) 6 AWG METALLIC/ARMORED CABLE, 8 TO 12 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - PCS2 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
PCS2
Conduit/Cable Fastener PCS2
" CABLE/CONDUIT TO WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB LOAD CAPACITY 1/2 TO 3/4 INCH (EMT), (3) 10 AWG TO (3) 6 AWG METALLIC/ARMORED CABLE, 8 TO 12 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND "

"

  • CABLE/CONDUIT TO WIRE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 25 LB LOAD CAPACITY
  • 1/2 TO 3/4 INCH (EMT), (3) 10 AWG TO (3) 6 AWG METALLIC/ARMORED CABLE, 8 TO 12 AWG (WIRE) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number PCS2
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2149584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500181-6 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details