Pentair, Inc. Datacommunication Cabinet PCLC2069B

Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 78.78 INCH H SIZE TEXTURED BLACK COLOR COLOCATION APPLICATION FLOOR MOUNTING WINDOW FRONT DOOR, PERFORATED FRONT AND REAR DOOR WITH LOCKING TRIGGER LATCH PROLINE[R] BRAND WITH DUAL COMPARTMENT "
Datasheet
Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 78.78 INCH H SIZE TEXTURED BLACK COLOR COLOCATION APPLICATION FLOOR MOUNTING WINDOW FRONT DOOR, PERFORATED FRONT AND REAR DOOR WITH LOCKING TRIGGER LATCH PROLINE[R] BRAND WITH DUAL COMPARTMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PCLC2069B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PCLC2069B
Datacommunication Cabinet PCLC2069B
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 78.78 INCH H SIZE TEXTURED BLACK COLOR COLOCATION APPLICATION FLOOR MOUNTING WINDOW FRONT DOOR, PERFORATED FRONT AND REAR DOOR WITH LOCKING TRIGGER LATCH PROLINE[R] BRAND WITH DUAL COMPARTMENT "

"

  • WELDED STEEL FRAME MATERIAL
  • 23.62 INCH W X 35.4 INCH D X 78.78 INCH H SIZE
  • TEXTURED BLACK COLOR
  • COLOCATION APPLICATION
  • FLOOR MOUNTING
  • WINDOW FRONT DOOR, PERFORATED FRONT AND REAR DOOR WITH LOCKING TRIGGER LATCH
  • PROLINE[R] BRAND
  • WITH DUAL COMPARTMENT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PCLC2069B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2113 - Newark, An Avnet Company
Specs
Length 1.77 inch (45 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details