Pentair, Inc. Datacommunication Cabinet PCL2C2069B

Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 78.78 INCH H SIZE TEXTURED BLACK COLOR COLOCATION APPLICATION FLOOR MOUNTING WINDOW FRONT DOOR, PERFORATED FRONT AND REAR DOOR WITH LOCKING TRIGGER LATCH PROLINE[R] BRAND WITH SINGLE COMPARTMENT "
Datasheet
Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 78.78 INCH H SIZE TEXTURED BLACK COLOR COLOCATION APPLICATION FLOOR MOUNTING WINDOW FRONT DOOR, PERFORATED FRONT AND REAR DOOR WITH LOCKING TRIGGER LATCH PROLINE[R] BRAND WITH SINGLE COMPARTMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PCL2C2069B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PCL2C2069B
Datacommunication Cabinet PCL2C2069B
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 78.78 INCH H SIZE TEXTURED BLACK COLOR COLOCATION APPLICATION FLOOR MOUNTING WINDOW FRONT DOOR, PERFORATED FRONT AND REAR DOOR WITH LOCKING TRIGGER LATCH PROLINE[R] BRAND WITH SINGLE COMPARTMENT "

"

  • WELDED STEEL FRAME MATERIAL
  • 23.62 INCH W X 35.4 INCH D X 78.78 INCH H SIZE
  • TEXTURED BLACK COLOR
  • COLOCATION APPLICATION
  • FLOOR MOUNTING
  • WINDOW FRONT DOOR, PERFORATED FRONT AND REAR DOOR WITH LOCKING TRIGGER LATCH
  • PROLINE[R] BRAND
  • WITH SINGLE COMPARTMENT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PCL2C2069B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details