Pentair, Inc. Datacommunication Cabinet PCE206300

Description
CABINET TYPE 14 GAUGE STEEL MATERIAL 23.62 INCH W X 78.74 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED COLOR HINGED SOLID DOOR ROHS COMPLIANT P20 MODEL
Datasheet
Description
CABINET TYPE 14 GAUGE STEEL MATERIAL 23.62 INCH W X 78.74 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED COLOR HINGED SOLID DOOR ROHS COMPLIANT P20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PCE206300 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PCE206300
Datacommunication Cabinet PCE206300
CABINET TYPE 14 GAUGE STEEL MATERIAL 23.62 INCH W X 78.74 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED COLOR HINGED SOLID DOOR ROHS COMPLIANT P20 MODEL
  • CABINET TYPE
  • 14 GAUGE STEEL MATERIAL
  • 23.62 INCH W X 78.74 INCH H SIZE
  • TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED COLOR
  • HINGED SOLID DOOR
  • ROHS COMPLIANT
  • P20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PCE206300
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm)
View Details