Pentair, Inc. Datacommunication Cabinet NCW2188

Description
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 31.5 INCH W X 31.5 INCH D X 82.68 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "
Datasheet
Description
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 31.5 INCH W X 31.5 INCH D X 82.68 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - NCW2188 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
NCW2188
Datacommunication Cabinet NCW2188
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 31.5 INCH W X 31.5 INCH D X 82.68 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "

"

  • CABINET TYPE
  • 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL
  • 31.5 INCH W X 31.5 INCH D X 82.68 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 1863 APPROVAL
  • NETWORK/COMMUNICATION EQUIPMENT APPLICATION
  • RACK MOUNTING
  • IP20 ENCLOSURE
  • 19 INCH RACK MOUNTING HARDWARE
  • PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH
  • 43 RACK(S)
  • DC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number NCW2188
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details