Pentair, Inc. Datacommunication Cabinet NC2178

Description
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 27.56 INCH W X 33.99 INCH D X 84 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "
Datasheet
Description
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 27.56 INCH W X 33.99 INCH D X 84 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - NC2178 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
NC2178
Datacommunication Cabinet NC2178
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 27.56 INCH W X 33.99 INCH D X 84 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "

"

  • CABINET TYPE
  • 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL
  • 27.56 INCH W X 33.99 INCH D X 84 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 1863 APPROVAL
  • NETWORK/COMMUNICATION EQUIPMENT APPLICATION
  • RACK MOUNTING
  • IP20 ENCLOSURE
  • 19 INCH RACK MOUNTING HARDWARE
  • PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH
  • 43 RACK(S)
  • DC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number NC2178
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details