Pentair, Inc. Conduit/Cable Fastener MP2SCB

Description
" CONDUIT SUPPORT TYPE PREGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3/4 INCH/1 INCH/1-1/4 (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND DRYWALL THICKNESS 1/2 TO 5/8 INCH NUMBER OF GANG 2 INCLUDES MOUNTING PLATE, SCREW "
Datasheet
Description
" CONDUIT SUPPORT TYPE PREGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3/4 INCH/1 INCH/1-1/4 (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND DRYWALL THICKNESS 1/2 TO 5/8 INCH NUMBER OF GANG 2 INCLUDES MOUNTING PLATE, SCREW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - MP2SCB - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
MP2SCB
Conduit/Cable Fastener MP2SCB
" CONDUIT SUPPORT TYPE PREGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3/4 INCH/1 INCH/1-1/4 (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND DRYWALL THICKNESS 1/2 TO 5/8 INCH NUMBER OF GANG 2 INCLUDES MOUNTING PLATE, SCREW "

"

  • CONDUIT SUPPORT TYPE
  • PREGALVANIZED STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 3/4 INCH/1 INCH/1-1/4 (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • DRYWALL THICKNESS 1/2 TO 5/8 INCH
  • NUMBER OF GANG 2
  • INCLUDES MOUNTING PLATE, SCREW

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number MP2SCB
Product Name Conduit/Cable Fastener
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-3 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details