MCS101 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
MCS101
Description
"
CABLE SUPPORT SPACER TYPE
UL APPROVAL
50 PER BOX STANDARD PACKAGE
(2) 8 AWG, (3) 8 AWG, (3) 10 AWG, (4) 10 AWG (METALLIC CABLE)
(2) 10 AWG, (3) 12 AWG CONDUIT/CABLE SIZE
CADDY[R] BRAND
MCS MODEL
"
Description
"
CABLE SUPPORT SPACER TYPE
UL APPROVAL
50 PER BOX STANDARD PACKAGE
(2) 8 AWG, (3) 8 AWG, (3) 10 AWG, (4) 10 AWG (METALLIC CABLE)
(2) 10 AWG, (3) 12 AWG CONDUIT/CABLE SIZE
CADDY[R] BRAND
MCS MODEL
"
Datasheet
Suppliers
"
CABLE SUPPORT SPACER TYPE
UL APPROVAL
50 PER BOX STANDARD PACKAGE
(2) 8 AWG, (3) 8 AWG, (3) 10 AWG, (4) 10 AWG (METALLIC CABLE)
(2) 10 AWG, (3) 12 AWG CONDUIT/CABLE SIZE
CADDY[R] BRAND
MCS MODEL
"
"
- CABLE SUPPORT SPACER TYPE
- UL APPROVAL
- 50 PER BOX STANDARD PACKAGE
- (2) 8 AWG, (3) 8 AWG, (3) 10 AWG, (4) 10 AWG (METALLIC CABLE)
- (2) 10 AWG, (3) 12 AWG CONDUIT/CABLE SIZE
- CADDY[R] BRAND
- MCS MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
MCS101 |
|
Product Name
|
Conduit/Cable Fastener |
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details