Pentair, Inc. Conduit/Cable Fastener MCS100

Description
" MC/AC CABLE SUPPORT BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 50 PIECE STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE (3) 14 TO (2) 10 AWG (METAL CLAD/ARMORED CABLE), (2) 10 AWG SUPER NEUTRAL CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.43 TO 0.56 INCH SERIES MCS MODEL "
Datasheet
Description
" MC/AC CABLE SUPPORT BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 50 PIECE STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE (3) 14 TO (2) 10 AWG (METAL CLAD/ARMORED CABLE), (2) 10 AWG SUPER NEUTRAL CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.43 TO 0.56 INCH SERIES MCS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - MCS100 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
MCS100
Conduit/Cable Fastener MCS100
" MC/AC CABLE SUPPORT BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 50 PIECE STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE (3) 14 TO (2) 10 AWG (METAL CLAD/ARMORED CABLE), (2) 10 AWG SUPER NEUTRAL CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.43 TO 0.56 INCH SERIES MCS MODEL "

"

  • MC/AC CABLE SUPPORT BRACKET TYPE
  • ELECTROGALVANIZED STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 50 PIECE STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • (3) 14 TO (2) 10 AWG (METAL CLAD/ARMORED CABLE), (2) 10 AWG SUPER NEUTRAL CABLE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.43 TO 0.56 INCH
  • SERIES MCS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number MCS100
Product Name Conduit/Cable Fastener
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Features LiquidTight
View Details
Cable Conduit - 1-2500181-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details