Pentair, Inc. Conduit/Cable Fastener MAC2FB

Description
" CABLE TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "
Datasheet
Description
" CABLE TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - MAC2FB - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
MAC2FB
Conduit/Cable Fastener MAC2FB
" CABLE TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "

"

  • CABLE TO STUD CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD CEC, NEC
  • MAC2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number MAC2FB
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details