Pentair, Inc. Conduit/Cable Fastener MAC26Z34

Description
" CABLE TO ROD/WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/8 INCH (ROD), (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "
Datasheet
Description
" CABLE TO ROD/WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/8 INCH (ROD), (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - MAC26Z34 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
MAC26Z34
Conduit/Cable Fastener MAC26Z34
" CABLE TO ROD/WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/8 INCH (ROD), (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "

"

  • CABLE TO ROD/WIRE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH (ROD), (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD CEC, NEC
  • MAC2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number MAC26Z34
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 8750251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Cable Conduit - 1-2500180-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details