Pentair, Inc. Conduit to Beam/Flange Fastener M912S

Description
FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT SIZE 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 1/4 INCH DIA X 3/8 INCH L WITH STUD
Datasheet
Description
FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT SIZE 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 1/4 INCH DIA X 3/8 INCH L WITH STUD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - M912S - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
M912S
Conduit to Beam/Flange Fastener M912S
FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT SIZE 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 1/4 INCH DIA X 3/8 INCH L WITH STUD
  • FLANGE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1/4 INCH (ROD) CONDUIT SIZE
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • SCREW SIZE 1/4 INCH DIA X 3/8 INCH L
  • WITH STUD
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number M912S
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 6638954004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Conduit - 2535260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details