Pentair, Inc. Multipurpose Wall Mount Enclosure LWC302515SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 9.84 INCH 11.81 INCH 5.91 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP3025, LP3025G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 9.84 INCH 11.81 INCH 5.91 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP3025, LP3025G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LWC302515SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LWC302515SS
Multipurpose Wall Mount Enclosure LWC302515SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 9.84 INCH 11.81 INCH 5.91 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP3025, LP3025G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 9.84 INCH
  • 11.81 INCH
  • 5.91 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • FOAM GASKETED COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • LP3025, LP3025G BACK PANEL
  • INLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A54S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LWC302515SS
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details