Pentair, Inc. Multipurpose Wall Mount Enclosure LWC233116SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 12.21 MM .4807 WIDTH IN INCH 9.06 INCH 9.06 HEIGHT IN INCH 6.1 INCH 6.1 DEPTH IN INCH 230.124 HEIGHT IN MM 12.21 WIDTH IN MM 154.94 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL BRACKET, FLUSH, WALL, RAIL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, POLYCARBONATE WINDOW, SELF GROUNDING QUARTERTURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL INLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 12.21 MM .4807 WIDTH IN INCH 9.06 INCH 9.06 HEIGHT IN INCH 6.1 INCH 6.1 DEPTH IN INCH 230.124 HEIGHT IN MM 12.21 WIDTH IN MM 154.94 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL BRACKET, FLUSH, WALL, RAIL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, POLYCARBONATE WINDOW, SELF GROUNDING QUARTERTURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL INLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LWC233116SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LWC233116SS
Multipurpose Wall Mount Enclosure LWC233116SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 12.21 MM .4807 WIDTH IN INCH 9.06 INCH 9.06 HEIGHT IN INCH 6.1 INCH 6.1 DEPTH IN INCH 230.124 HEIGHT IN MM 12.21 WIDTH IN MM 154.94 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL BRACKET, FLUSH, WALL, RAIL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, POLYCARBONATE WINDOW, SELF GROUNDING QUARTERTURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL INLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FINISH
  • 12.21 MM
  • .4807 WIDTH IN INCH
  • 9.06 INCH
  • 9.06 HEIGHT IN INCH
  • 6.1 INCH
  • 6.1 DEPTH IN INCH
  • 230.124 HEIGHT IN MM
  • 12.21 WIDTH IN MM
  • 154.94 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • BRACKET, FLUSH, WALL, RAIL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, POLYCARBONATE WINDOW, SELF GROUNDING QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • NOT INCLUDED BACK PANEL
  • INLINE[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LWC233116SS
Product Name Multipurpose Wall Mount Enclosure
Length 9.06 inch (230 mm)
Width 0.4807 inch (12.21 mm)
Depth 6.1 inch (155 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details