Pentair, Inc. Multipurpose Wall Mount Enclosure LWC206015SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 600 MM 23.622 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 150 MM 200 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP55/66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2060 BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD, WINDOW HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 600 MM 23.622 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 150 MM 200 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP55/66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2060 BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD, WINDOW HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LWC206015SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LWC206015SS6
Multipurpose Wall Mount Enclosure LWC206015SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 600 MM 23.622 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 150 MM 200 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP55/66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2060 BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD, WINDOW HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH
  • 600 MM
  • 23.622 WIDTH IN INCH
  • 200 MM
  • 7.87402 HEIGHT IN INCH
  • 150 MM
  • 200 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP55/66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • L-P2060 BACK PANEL
  • INLINE[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER
  • INCLUSION GROUND STUD, WINDOW
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LWC206015SS6
Product Name Multipurpose Wall Mount Enclosure
Length 7.87 inch (200 mm)
Width 23.62 inch (600 mm)
Depth 5.91 inch (150 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-503 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details