Altech Corp. TK Series Enclosures 106-503

Description
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
Request a Quote
Description
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK Series Enclosure part number 106-503 is constructed from polystyrene and features a tinted transparent cover. It is designed with metric knockouts for versatile mounting options. The enclosure has a protection level of IP66, making it suitable for NEMA Type 4X and 12/12K applications, ensuring resistance to dust and water ingress. The operating temperature range for polystyrene is from -40°C to 70°C (-40°F to 158°F). This enclosure is UL recognized, which adds to its reliability for various engineering applications.

Datasheet Summary
Powered by GS/AI

The TK Series Enclosure part number 106-503 is constructed from polystyrene and features a tinted transparent cover. It is designed with metric knockouts for versatile mounting options. The enclosure has a protection level of IP66, making it suitable for NEMA Type 4X and 12/12K applications, ensuring resistance to dust and water ingress. The operating temperature range for polystyrene is from -40°C to 70°C (-40°F to 158°F). This enclosure is UL recognized, which adds to its reliability for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
TK Series Enclosures - 106-503 - Altech Corp.
Flemington, NJ, USA
TK Series Enclosures
106-503
TK Series Enclosures 106-503
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts

Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts

Buy Now Datasheet
Enclosures, Boxes, & Cases - 106-503 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
106-503
Enclosures, Boxes, & Cases 106-503
PS99-8-tm 94x94x81mm Enclosure

PS99-8-tm 94x94x81mm Enclosure

Buy Now
Electrical Enclosures - 106-503 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
106-503
Electrical Enclosures 106-503
Electrical Enclosures PS99-8-tm 94x94x81mm Enclosure

Electrical Enclosures PS99-8-tm 94x94x81mm Enclosure

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 106-503 106-503 106-503
Product Name TK Series Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
Width 3.7 inch (93.98 mm)
Depth 3.19 inch (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 109-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 127-409 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 110-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
TK Series Enclosures - 128-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
2 suppliers