Pentair, Inc. Multipurpose Wall Mount Enclosure LSC201512SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 5.91 INCH 7.87 INCH 4.72 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE SCREW-ON, FOAM GASKET COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2015, LP2015G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 5.91 INCH 7.87 INCH 4.72 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE SCREW-ON, FOAM GASKET COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2015, LP2015G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LSC201512SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LSC201512SS
Multipurpose Wall Mount Enclosure LSC201512SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 5.91 INCH 7.87 INCH 4.72 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE SCREW-ON, FOAM GASKET COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2015, LP2015G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 5.91 INCH
  • 7.87 INCH
  • 4.72 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • SCREW-ON, FOAM GASKET COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • LP2015, LP2015G BACK PANEL
  • INLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A54S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LSC201512SS
Product Name Multipurpose Wall Mount Enclosure
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details