Pentair, Inc. Multipurpose Wall Mount Enclosure LSC151512

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 5.91 INCH 5.91 INCH 4.72 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE SCREW-ON, FOAM GASKET COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP1515, LP1515G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 5.91 INCH 5.91 INCH 4.72 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE SCREW-ON, FOAM GASKET COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP1515, LP1515G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LSC151512 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LSC151512
Multipurpose Wall Mount Enclosure LSC151512
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 5.91 INCH 5.91 INCH 4.72 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE SCREW-ON, FOAM GASKET COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP1515, LP1515G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 5.91 INCH
  • 5.91 INCH
  • 4.72 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • SCREW-ON, FOAM GASKET COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • LP1515, LP1515G BACK PANEL
  • INLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A54 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LSC151512
Product Name Multipurpose Wall Mount Enclosure
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers