Pentair, Inc. Conduit/Cable Fastener LPLC48058SH

Description
CAP CABLE FASTENER TYPE LEAD COVERED BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 5/8 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON LPLC401/LPLC404 LEAD COVERED CABLE STUD LENGTH 7/8 INCH 480 MODEL
Datasheet
Description
CAP CABLE FASTENER TYPE LEAD COVERED BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 5/8 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON LPLC401/LPLC404 LEAD COVERED CABLE STUD LENGTH 7/8 INCH 480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - LPLC48058SH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
LPLC48058SH
Conduit/Cable Fastener LPLC48058SH
CAP CABLE FASTENER TYPE LEAD COVERED BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 5/8 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON LPLC401/LPLC404 LEAD COVERED CABLE STUD LENGTH 7/8 INCH 480 MODEL
  • CAP CABLE FASTENER TYPE
  • LEAD COVERED BRONZE MATERIAL
  • 1/2 INCH THREADED MOUNTING HOLE SIZE
  • 5/8 INCH DIA CONDUIT/CABLE SIZE
  • ERITECH[R] BRAND
  • USED ON LPLC401/LPLC404 LEAD COVERED CABLE
  • STUD LENGTH 7/8 INCH
  • 480 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number LPLC48058SH
Product Name Conduit/Cable Fastener
Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-2 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details