LPC810 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
LPC810
Description
CABLE FASTENER TYPE
COPPER MATERIAL
UL APPROVAL
1 STANDARD PACKAGE
ERITECH[R] BRAND
CONNECTION TYPE CRIMP
SIZE 74.422 MM W X 61.98 MM D
Description
CABLE FASTENER TYPE
COPPER MATERIAL
UL APPROVAL
1 STANDARD PACKAGE
ERITECH[R] BRAND
CONNECTION TYPE CRIMP
SIZE 74.422 MM W X 61.98 MM D
Datasheet
Suppliers
CABLE FASTENER TYPE
COPPER MATERIAL
UL APPROVAL
1 STANDARD PACKAGE
ERITECH[R] BRAND
CONNECTION TYPE CRIMP
SIZE 74.422 MM W X 61.98 MM D
- CABLE FASTENER TYPE
- COPPER MATERIAL
- UL APPROVAL
- 1 STANDARD PACKAGE
- ERITECH[R] BRAND
- CONNECTION TYPE CRIMP
- SIZE 74.422 MM W X 61.98 MM D
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
LPC810 |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Size
2.15 inch (54.61 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details