Pentair, Inc. Conduit/Cable Fastener LPC809

Description
CABLE FASTENER TYPE COPPER MATERIAL UL APPROVAL 1 STANDARD PACKAGE 9.65 INCH MOUNTING HOLE SIZE ERITECH[R] BRAND CONNECTION TYPE MECHANICAL SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H
Datasheet
Description
CABLE FASTENER TYPE COPPER MATERIAL UL APPROVAL 1 STANDARD PACKAGE 9.65 INCH MOUNTING HOLE SIZE ERITECH[R] BRAND CONNECTION TYPE MECHANICAL SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - LPC809 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
LPC809
Conduit/Cable Fastener LPC809
CABLE FASTENER TYPE COPPER MATERIAL UL APPROVAL 1 STANDARD PACKAGE 9.65 INCH MOUNTING HOLE SIZE ERITECH[R] BRAND CONNECTION TYPE MECHANICAL SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H
  • CABLE FASTENER TYPE
  • COPPER MATERIAL
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 9.65 INCH MOUNTING HOLE SIZE
  • ERITECH[R] BRAND
  • CONNECTION TYPE MECHANICAL
  • SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number LPC809
Product Name Conduit/Cable Fastener
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details