Pentair, Inc. Conduit/Cable Fastener LPC482LG

Description
CAP CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND USED ON LPC401 BARE COPPER CABLE STUD LENGTH 1 1/2 INCH 482 MODEL
Datasheet
Description
CAP CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND USED ON LPC401 BARE COPPER CABLE STUD LENGTH 1 1/2 INCH 482 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - LPC482LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
LPC482LG
Conduit/Cable Fastener LPC482LG
CAP CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND USED ON LPC401 BARE COPPER CABLE STUD LENGTH 1 1/2 INCH 482 MODEL
  • CAP CABLE FASTENER TYPE
  • BRONZE MATERIAL
  • 1/2 INCH THREADED MOUNTING HOLE SIZE
  • ERITECH[R] BRAND
  • USED ON LPC401 BARE COPPER CABLE
  • STUD LENGTH 1 1/2 INCH
  • 482 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number LPC482LG
Product Name Conduit/Cable Fastener
Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 3-2500180-1 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details