Pentair, Inc. Conduit/Cable Fastener LPC481SH

Description
PINCH CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND USED ON LPC401 BARE COPPER CABLE STUD LENGTH 7/8 INCH 481 MODEL
Datasheet
Description
PINCH CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND USED ON LPC401 BARE COPPER CABLE STUD LENGTH 7/8 INCH 481 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - LPC481SH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
LPC481SH
Conduit/Cable Fastener LPC481SH
PINCH CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND USED ON LPC401 BARE COPPER CABLE STUD LENGTH 7/8 INCH 481 MODEL
  • PINCH CABLE FASTENER TYPE
  • BRONZE MATERIAL
  • 1/2 INCH THREADED MOUNTING HOLE SIZE
  • ERITECH[R] BRAND
  • USED ON LPC401 BARE COPPER CABLE
  • STUD LENGTH 7/8 INCH
  • 481 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number LPC481SH
Product Name Conduit/Cable Fastener
Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500181-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details