LPC478 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
LPC478
Description
CABLE FASTENER TYPE
BRASS MATERIAL
1 STANDARD PACKAGE
1/2 INCH THREADED MOUNTING HOLE SIZE
ERITECH[R] BRAND
SIZE 77.724 MM W X 80.52 MM D X 23.11 MM H
Description
CABLE FASTENER TYPE
BRASS MATERIAL
1 STANDARD PACKAGE
1/2 INCH THREADED MOUNTING HOLE SIZE
ERITECH[R] BRAND
SIZE 77.724 MM W X 80.52 MM D X 23.11 MM H
Datasheet
Suppliers
CABLE FASTENER TYPE
BRASS MATERIAL
1 STANDARD PACKAGE
1/2 INCH THREADED MOUNTING HOLE SIZE
ERITECH[R] BRAND
SIZE 77.724 MM W X 80.52 MM D X 23.11 MM H
- CABLE FASTENER TYPE
- BRASS MATERIAL
- 1 STANDARD PACKAGE
- 1/2 INCH THREADED MOUNTING HOLE SIZE
- ERITECH[R] BRAND
- SIZE 77.724 MM W X 80.52 MM D X 23.11 MM H
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
LPC478 |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
E-TFE/TEFZEL
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Size
1.08 inch (27.43 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details