LPA810 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
LPA810
Description
CABLE FASTENER TYPE
ALUMINUM MATERIAL
UL APPROVAL
1 STANDARD PACKAGE
ERITECH[R] BRAND
CONNECTION TYPE CRIMP
SIZE 74.422 MM W X 61.98 MM D
Description
CABLE FASTENER TYPE
ALUMINUM MATERIAL
UL APPROVAL
1 STANDARD PACKAGE
ERITECH[R] BRAND
CONNECTION TYPE CRIMP
SIZE 74.422 MM W X 61.98 MM D
Datasheet
Suppliers
CABLE FASTENER TYPE
ALUMINUM MATERIAL
UL APPROVAL
1 STANDARD PACKAGE
ERITECH[R] BRAND
CONNECTION TYPE CRIMP
SIZE 74.422 MM W X 61.98 MM D
- CABLE FASTENER TYPE
- ALUMINUM MATERIAL
- UL APPROVAL
- 1 STANDARD PACKAGE
- ERITECH[R] BRAND
- CONNECTION TYPE CRIMP
- SIZE 74.422 MM W X 61.98 MM D
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
LPA810 |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
E-TFE/TEFZEL
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Galvanised steel
Flexibility
Flexible
Features
LiquidTight
View Details