Pentair, Inc. Conduit/Cable Fastener LPA809

Description
CABLE FASTENER TYPE ALUMINUM MATERIAL UL APPROVAL 1 STANDARD PACKAGE ERITECH[R] BRAND CONNECTION TYPE MECHANICAL SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H
Datasheet
Description
CABLE FASTENER TYPE ALUMINUM MATERIAL UL APPROVAL 1 STANDARD PACKAGE ERITECH[R] BRAND CONNECTION TYPE MECHANICAL SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - LPA809 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
LPA809
Conduit/Cable Fastener LPA809
CABLE FASTENER TYPE ALUMINUM MATERIAL UL APPROVAL 1 STANDARD PACKAGE ERITECH[R] BRAND CONNECTION TYPE MECHANICAL SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H
  • CABLE FASTENER TYPE
  • ALUMINUM MATERIAL
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • CONNECTION TYPE MECHANICAL
  • SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number LPA809
Product Name Conduit/Cable Fastener
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2149580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details