Pentair, Inc. Multipurpose Wall Mount Enclosure LHC252015SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 200 MM 7.87402 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 150 MM 250 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2520, L-P2520G BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD PANEL MATERIAL STEEL (L-P2520), ZINC PLATED STEEL (L-P2520G) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 200 MM 7.87402 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 150 MM 250 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2520, L-P2520G BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD PANEL MATERIAL STEEL (L-P2520), ZINC PLATED STEEL (L-P2520G) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LHC252015SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LHC252015SS6
Multipurpose Wall Mount Enclosure LHC252015SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 200 MM 7.87402 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 150 MM 250 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2520, L-P2520G BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD PANEL MATERIAL STEEL (L-P2520), ZINC PLATED STEEL (L-P2520G) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH
  • 200 MM
  • 7.87402 WIDTH IN INCH
  • 250 MM
  • 9.84252 HEIGHT IN INCH
  • 150 MM
  • 250 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • L-P2520, L-P2520G BACK PANEL
  • INLINE[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER
  • INCLUSION GROUND STUD
  • PANEL MATERIAL STEEL (L-P2520), ZINC PLATED STEEL (L-P2520G)
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LHC252015SS6
Product Name Multipurpose Wall Mount Enclosure
Length 9.84 inch (250 mm)
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details