Pentair, Inc. Multipurpose Wall Mount Enclosure LHC252015EMC

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 7.87 INCH 9.84 INCH 5.91 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP40 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2520, LP2520G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 A53 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 7.87 INCH 9.84 INCH 5.91 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP40 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2520, LP2520G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 A53 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LHC252015EMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LHC252015EMC
Multipurpose Wall Mount Enclosure LHC252015EMC
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 7.87 INCH 9.84 INCH 5.91 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP40 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2520, LP2520G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 A53 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 7.87 INCH
  • 9.84 INCH
  • 5.91 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP40 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • LP2520, LP2520G BACK PANEL
  • INLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • A53 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LHC252015EMC
Product Name Multipurpose Wall Mount Enclosure
Length 9.84 inch (250 mm)
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details