Pentair, Inc. Multipurpose Wall Mount Enclosure LHC234616

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 18.11 INCH 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/4/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2346, LP2346G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 18.11 INCH 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/4/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2346, LP2346G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LHC234616 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LHC234616
Multipurpose Wall Mount Enclosure LHC234616
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 18.11 INCH 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/4/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2346, LP2346G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 18.11 INCH
  • 9.06 INCH
  • 6.1 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/4/12, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • LP2346, LP2346G BACK PANEL
  • INLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A54 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LHC234616
Product Name Multipurpose Wall Mount Enclosure
Length 9.06 inch (230 mm)
Width 18.11 inch (460 mm)
Depth 6.1 inch (155 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details