Pentair, Inc. Multipurpose Wall Mount Enclosure LHC201512EMC

Description
" ONE DOOR TYPE STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 120 MM 200 HEIGHT IN MM UL, CSA, VDE APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE L-P2015, L-P2015G BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD PANEL MATERIAL STEEL (L-P2015), ZINC PLATED STEEL (L-P2015G) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet
Description
" ONE DOOR TYPE STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 120 MM 200 HEIGHT IN MM UL, CSA, VDE APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE L-P2015, L-P2015G BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD PANEL MATERIAL STEEL (L-P2015), ZINC PLATED STEEL (L-P2015G) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LHC201512EMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LHC201512EMC
Multipurpose Wall Mount Enclosure LHC201512EMC
" ONE DOOR TYPE STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 120 MM 200 HEIGHT IN MM UL, CSA, VDE APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE L-P2015, L-P2015G BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD PANEL MATERIAL STEEL (L-P2015), ZINC PLATED STEEL (L-P2015G) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "

"

  • ONE DOOR TYPE
  • STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH
  • 150 MM
  • 5.90551 WIDTH IN INCH
  • 200 MM
  • 7.87402 HEIGHT IN INCH
  • 120 MM
  • 200 HEIGHT IN MM
  • UL, CSA, VDE APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • L-P2015, L-P2015G BACK PANEL
  • INLINE[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER
  • INCLUSION GROUND STUD
  • PANEL MATERIAL STEEL (L-P2015), ZINC PLATED STEEL (L-P2015G)
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • EMC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LHC201512EMC
Product Name Multipurpose Wall Mount Enclosure
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details