Pentair, Inc. Conduit/Cable Fastener KXBP

Description
CABLE/CONDUIT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 1 STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet
Description
CABLE/CONDUIT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 1 STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - KXBP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
KXBP
Conduit/Cable Fastener KXBP
CABLE/CONDUIT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 1 STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND
  • CABLE/CONDUIT CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 1 STANDARD PACKAGE
  • (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number KXBP
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1854061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pp
Conduit Type Split
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details