K8 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
K8
Description
"
CABLE/CONDUIT CLIP TYPE
CADDY ARMOR SPRING STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 PIECE STANDARD PACKAGE
25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY
1/2 INCH (RIGID/EMT), (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
OUTER DIAMETER 0.709 INCH
"
Description
"
CABLE/CONDUIT CLIP TYPE
CADDY ARMOR SPRING STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 PIECE STANDARD PACKAGE
25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY
1/2 INCH (RIGID/EMT), (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
OUTER DIAMETER 0.709 INCH
"
Datasheet
Suppliers
Conduit/Cable Fastener
K8
"
CABLE/CONDUIT CLIP TYPE
CADDY ARMOR SPRING STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 PIECE STANDARD PACKAGE
25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY
1/2 INCH (RIGID/EMT), (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
OUTER DIAMETER 0.709 INCH
"
"
- CABLE/CONDUIT CLIP TYPE
- CADDY ARMOR SPRING STEEL MATERIAL
- UL (CANADA AND US) APPROVAL
- 100 PIECE STANDARD PACKAGE
- 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY
- 1/2 INCH (RIGID/EMT), (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
- OUTER DIAMETER 0.709 INCH
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
K8 |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Nylon; Polyamide 6
Flexibility
Flexible
Temperature Rating
32 to 185 F (0.0 to 85 C)
View Details
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details