Pentair, Inc. Multipurpose Wall Mount Enclosure HJ1210WLG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 9.69 INCH 11.68 INCH 4.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, SCREW COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 9.69 INCH 11.68 INCH 4.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, SCREW COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - HJ1210WLG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
HJ1210WLG
Multipurpose Wall Mount Enclosure HJ1210WLG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 9.69 INCH 11.68 INCH 4.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, SCREW COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 9.69 INCH
  • 11.68 INCH
  • 4.62 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, FLAT, SCREW COVER TYPE
  • A12P10, A12P10AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF SCREW 4
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number HJ1210WLG
Product Name Multipurpose Wall Mount Enclosure
Length 11.68 inch (297 mm)
Width 9.69 inch (246 mm)
Depth 4.62 inch (117 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
KEYPAD CASES, BLACK - 70016688 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details