Pentair, Inc. Multipurpose Wall Mount Enclosure HJ1210HWLG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 9.69 INCH 11.68 INCH 4.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, HINGED, SCREW COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 2 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 9.69 INCH 11.68 INCH 4.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, HINGED, SCREW COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 2 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - HJ1210HWLG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
HJ1210HWLG
Multipurpose Wall Mount Enclosure HJ1210HWLG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 9.69 INCH 11.68 INCH 4.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, HINGED, SCREW COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 2 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 9.69 INCH
  • 11.68 INCH
  • 4.62 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, FLAT, HINGED, SCREW COVER TYPE
  • A12P10, A12P10AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF SCREW 2
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number HJ1210HWLG
Product Name Multipurpose Wall Mount Enclosure
Length 11.68 inch (297 mm)
Width 9.69 inch (246 mm)
Depth 4.62 inch (117 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details