Pentair, Inc. MULTIPURPOSE WALL MOUNT ENCLOSURE G1000600250G

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 23.62 INCH 39.37 INCH 9.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNT MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED, GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 A4G MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 23.62 INCH 39.37 INCH 9.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNT MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED, GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 A4G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTIPURPOSE WALL MOUNT ENCLOSURE - G1000600250G - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
MULTIPURPOSE WALL MOUNT ENCLOSURE
G1000600250G
MULTIPURPOSE WALL MOUNT ENCLOSURE G1000600250G
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 23.62 INCH 39.37 INCH 9.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNT MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED, GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 A4G MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 TEXTURED LIGHT GRAY COLOR
  • 23.62 INCH
  • 39.37 INCH
  • 9.84 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNT MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGED, GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • APPLICABLE STANDARD IEC 60529
  • A4G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number G1000600250G
Product Name MULTIPURPOSE WALL MOUNT ENCLOSURE
Length 39.37 inch (1000 mm)
Width 23.62 inch (600 mm)
Depth 9.84 inch (250 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details