FB8P -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
FB8P
Description
CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Description
CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Datasheet
Suppliers
Conduit/Cable Fastener
FB8P
CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
- CONDUIT CLAMP TYPE
- CADDY ARMOUR SPRING STEEL MATERIAL
- 100 STANDARD PACKAGE
- 1/2 INCH (EMT) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
FB8P |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
E-TFE/TEFZEL
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Plastic
Flexibility
Flexible
Conduit Type
Flexible
View Details
Size
0.6300 inch (16 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details