Pentair, Inc. Wireway Elbow F88T3R30SE

Description
" ONE SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 3R, IP32 ENCLOSURE LATCHED COVER TYPE 30 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F30G MODEL "
Datasheet
Description
" ONE SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 3R, IP32 ENCLOSURE LATCHED COVER TYPE 30 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F30G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F88T3R30SE - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F88T3R30SE
Wireway Elbow F88T3R30SE
" ONE SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 3R, IP32 ENCLOSURE LATCHED COVER TYPE 30 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F30G MODEL "

"

  • ONE SIDE OPENING TYPE
  • 16/14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 8 INCH
  • 8 INCH
  • UL 870, CSA APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • LATCHED COVER TYPE
  • 30 DEG BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F30G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F88T3R30SE
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486G60SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - F44G120 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details
Wireway Straight Section - 1412 XSS8060 - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 8"x8"
Material Stainless Steel
View Details