Pentair, Inc. Wireway Straight Section F88T136GVWK

Description
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 8 INCH 8 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (12) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (12) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40G MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 8 INCH 8 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (12) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (12) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F88T136GVWK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F88T136GVWK
Wireway Straight Section F88T136GVWK
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 8 INCH 8 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (12) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (12) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40G MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 36 INCH
  • 8 INCH
  • 8 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • (12) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (12) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F40, F40G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F88T136GVWK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486C12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Steel; Stainless Steel
View Details
Wireway Straight Section - HS444NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Raceway ALA4800 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details