Pentair, Inc. Wireway Straight Section F88T1120GV

Description
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 120 INCH 8 INCH 8 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40G MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 120 INCH 8 INCH 8 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F88T1120GV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F88T1120GV
Wireway Straight Section F88T1120GV
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 120 INCH 8 INCH 8 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40G MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 120 INCH
  • 8 INCH
  • 8 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F40, F40G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F88T1120GV
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1224 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details
Wireway Straight Section - F1212T112GVP - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Wireway Straight Section - 1100 SS2036SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details