Pentair, Inc. Wireway Straight Section F88L24

Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F10 MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F10 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F88L24 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F88L24
Wireway Straight Section F88L24
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F10 MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 24 INCH
  • 8 INCH
  • 8 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12, IP54 ENCLOSURE
  • BUTT HINGED, LATCHED COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STEEL
  • ROHS COMPLIANT
  • F10 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F88L24
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487C60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wiring Gutter/Trough - 1100 DAL060606 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details