Wiegmann Wireway Straight Section LJW65

Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL LJW MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL LJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - LJW65 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
LJW65
Wireway Straight Section LJW65
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL LJW MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 60 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, QUICK RELEASE CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • END FLANGE MATERIAL 10 GAUGE STEEL
  • LJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJW65
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487D48SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details
Wiring Gutter/Trough - T6660CH - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 60"
View Details