Pentair, Inc. Wireway Elbow F44WE45FG

Description
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 4 INCH 4 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
Datasheet
Description
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 4 INCH 4 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F44WE45FG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F44WE45FG
Wireway Elbow F44WE45FG
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 4 INCH 4 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "

"

  • OUTSIDE OPENING TYPE
  • FIBERGLASS POLYESTER MATERIAL
  • GRAY FINISH
  • 4 INCH
  • 4 INCH
  • UL APPROVAL
  • NEMA 12/3R, IP55 ENCLOSURE
  • SCREW COVER TYPE
  • 45 DEG BEND ANGLE
  • FEED THROUGH WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44WE45FG
Product Name Wireway Elbow
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details
Wireway Straight Section - 1100 SS2060SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details