Pentair, Inc. Datacommunication Cabinet EWMWG482425

Description
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 25.09 INCH D X 48.03 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW, GLAND PLATE MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 26 RACK(S) ACCESSPLUS[TM] II BRAND "
Datasheet
Description
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 25.09 INCH D X 48.03 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW, GLAND PLATE MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 26 RACK(S) ACCESSPLUS[TM] II BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - EWMWG482425 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EWMWG482425
Datacommunication Cabinet EWMWG482425
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 25.09 INCH D X 48.03 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW, GLAND PLATE MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 26 RACK(S) ACCESSPLUS[TM] II BRAND "

"

  • CABINET WITH WALL TYPE
  • 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL
  • 23.62 INCH W X 25.09 INCH D X 48.03 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • DATA/TELECOMMUNICATION EQUIPMENT APPLICATION
  • WALL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • (20) #10-32 TPI SCREW, GLAND PLATE MOUNTING HARDWARE
  • (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE
  • DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR
  • 26 RACK(S)
  • ACCESSPLUS[TM] II BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EWMWG482425
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details