Pentair, Inc. Conduit/Cable Fastener ESC812M

Description
CONDUIT TO STRUT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 1/2 TO 3/4 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 3/8 INCH
Datasheet
Description
CONDUIT TO STRUT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 1/2 TO 3/4 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - ESC812M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
ESC812M
Conduit/Cable Fastener ESC812M
CONDUIT TO STRUT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 1/2 TO 3/4 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 3/8 INCH
  • CONDUIT TO STRUT CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 25 LB LOAD CAPACITY
  • 1/2 TO 3/4 INCH (RIGID) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • FLANGE THICKNESS 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number ESC812M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 7559029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Cable Conduit - 1-2500180-3 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details