Pentair, Inc. Datacommunication Cabinet ENC766SH

Description
" CABINET TYPE WELDED STEEL MATERIAL 23.63 INCH W X 23.6 INCH D X 26.21 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR HOUSE SERVER, NETWORK EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT APPLICATION RACK MOUNTING LEFT HINGED REMOVABLE DOOR, REAR DOOR WITH QUARTER TURN KEYLOCKING LATCH 11 RACK(S) ROHS COMPLIANT DNCS MODEL "
Datasheet
Description
" CABINET TYPE WELDED STEEL MATERIAL 23.63 INCH W X 23.6 INCH D X 26.21 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR HOUSE SERVER, NETWORK EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT APPLICATION RACK MOUNTING LEFT HINGED REMOVABLE DOOR, REAR DOOR WITH QUARTER TURN KEYLOCKING LATCH 11 RACK(S) ROHS COMPLIANT DNCS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - ENC766SH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
ENC766SH
Datacommunication Cabinet ENC766SH
" CABINET TYPE WELDED STEEL MATERIAL 23.63 INCH W X 23.6 INCH D X 26.21 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR HOUSE SERVER, NETWORK EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT APPLICATION RACK MOUNTING LEFT HINGED REMOVABLE DOOR, REAR DOOR WITH QUARTER TURN KEYLOCKING LATCH 11 RACK(S) ROHS COMPLIANT DNCS MODEL "

"

  • CABINET TYPE
  • WELDED STEEL MATERIAL
  • 23.63 INCH W X 23.6 INCH D X 26.21 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • HOUSE SERVER, NETWORK EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT APPLICATION
  • RACK MOUNTING
  • LEFT HINGED REMOVABLE DOOR, REAR DOOR WITH QUARTER TURN KEYLOCKING LATCH
  • 11 RACK(S)
  • ROHS COMPLIANT
  • DNCS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ENC766SH
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2373423 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers