Pentair, Inc. Datacommunication Cabinet ENC2189S

Description
" WELDED STEEL FRAME MATERIAL 35.44 INCH W X 31.5 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR 45 RACK(S) HOFFMAN[R] BRAND "
Datasheet
Description
" WELDED STEEL FRAME MATERIAL 35.44 INCH W X 31.5 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR 45 RACK(S) HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - ENC2189S - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
ENC2189S
Datacommunication Cabinet ENC2189S
" WELDED STEEL FRAME MATERIAL 35.44 INCH W X 31.5 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR 45 RACK(S) HOFFMAN[R] BRAND "

"

  • WELDED STEEL FRAME MATERIAL
  • 35.44 INCH W X 31.5 INCH D X 84.05 INCH H SIZE
  • TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR
  • LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION
  • RACK MOUNTING
  • (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE
  • BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR
  • 45 RACK(S)
  • HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ENC2189S
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306168 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0011 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details