Pentair, Inc. Datacommunication Cabinet ENC2178S

Description
" WELDED STEEL FRAME MATERIAL 31.5 INCH W X 27.55 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR WIT 45 RACK(S) HOFFMAN[R] BRAND "
Datasheet
Description
" WELDED STEEL FRAME MATERIAL 31.5 INCH W X 27.55 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR WIT 45 RACK(S) HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - ENC2178S - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
ENC2178S
Datacommunication Cabinet ENC2178S
" WELDED STEEL FRAME MATERIAL 31.5 INCH W X 27.55 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR WIT 45 RACK(S) HOFFMAN[R] BRAND "

"

  • WELDED STEEL FRAME MATERIAL
  • 31.5 INCH W X 27.55 INCH D X 84.05 INCH H SIZE
  • TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR
  • LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION
  • RACK MOUNTING
  • (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE
  • BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR WIT
  • 45 RACK(S)
  • HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ENC2178S
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 1861881 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 8.09 inch (205 mm)
Depth 4.74 inch (120 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHN6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 10 inch (254 mm)
View Details
5 suppliers