Pentair, Inc. Datacommunication Cabinet ENC1776PC

Description
" CABINET TYPE WELDED STEEL MATERIAL 27.55 INCH W X 23.62 INCH D X 68.98 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL PC, LAN/WAN, WAREHOUSE APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE (1) 4 INCH CABLE ENTRY (TOP) KNOCKOUT SIZE HINGED LEFT FRONT DOOR WITH KEY LOCKING FLUSH HANDLE, HINGED RIGHT/LEFT REAR DOOR WITH QUARTER TURN KEYLOCK DNCS MODEL "
Datasheet
Description
" CABINET TYPE WELDED STEEL MATERIAL 27.55 INCH W X 23.62 INCH D X 68.98 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL PC, LAN/WAN, WAREHOUSE APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE (1) 4 INCH CABLE ENTRY (TOP) KNOCKOUT SIZE HINGED LEFT FRONT DOOR WITH KEY LOCKING FLUSH HANDLE, HINGED RIGHT/LEFT REAR DOOR WITH QUARTER TURN KEYLOCK DNCS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - ENC1776PC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
ENC1776PC
Datacommunication Cabinet ENC1776PC
" CABINET TYPE WELDED STEEL MATERIAL 27.55 INCH W X 23.62 INCH D X 68.98 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL PC, LAN/WAN, WAREHOUSE APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE (1) 4 INCH CABLE ENTRY (TOP) KNOCKOUT SIZE HINGED LEFT FRONT DOOR WITH KEY LOCKING FLUSH HANDLE, HINGED RIGHT/LEFT REAR DOOR WITH QUARTER TURN KEYLOCK DNCS MODEL "

"

  • CABINET TYPE
  • WELDED STEEL MATERIAL
  • 27.55 INCH W X 23.62 INCH D X 68.98 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PC, LAN/WAN, WAREHOUSE APPLICATION
  • RACK MOUNTING
  • NEMA 1 ENCLOSURE
  • CABLE GLAND PLATE MOUNTING HARDWARE
  • (1) 4 INCH CABLE ENTRY (TOP) KNOCKOUT SIZE
  • HINGED LEFT FRONT DOOR WITH KEY LOCKING FLUSH HANDLE, HINGED RIGHT/LEFT REAR DOOR WITH QUARTER TURN KEYLOCK
  • DNCS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ENC1776PC
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details