Pentair, Inc. Datacommunication Cabinet EMR9U6050

Description
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 19.7 INCH D X 17.93 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "
Description
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 19.7 INCH D X 17.93 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EMR9U6050
Datacommunication Cabinet EMR9U6050
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 19.7 INCH D X 17.93 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

"

  • CABINET TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 21.77 INCH W X 19.7 INCH D X 17.93 INCH H SIZE
  • TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR
  • NETWORK EQUIPMENT APPLICATION
  • 19 INCH RACK MOUNTING
  • NEMA 1, IP40 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • BULLETIN DEC1 BRAND
  • APPLICABLE STANDARD IEC 60529
  • 12/1/2016 MODEL

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EMR9U6050
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
View Details