Pentair, Inc. Datacommunication Cabinet EMR12U6060

Description
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 23.6 INCH D X 23.17 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "
Description
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 23.6 INCH D X 23.17 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EMR12U6060
Datacommunication Cabinet EMR12U6060
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 23.6 INCH D X 23.17 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

"

  • CABINET TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 21.77 INCH W X 23.6 INCH D X 23.17 INCH H SIZE
  • TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR
  • NETWORK EQUIPMENT APPLICATION
  • 19 INCH RACK MOUNTING
  • NEMA 1, IP40 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • BULLETIN DEC1 BRAND
  • APPLICABLE STANDARD IEC 60529
  • 12/1/2016 MODEL

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EMR12U6060
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details